The BLH137K451C124 is a DC link capacitor rated for 450 Vdc with a capacitance of 130 µF, ±10% tolerance, designed for harsh environments and qualified to AEC-Q200. It has a maximum rms current of 2600 A at 10 kHz, an ESR of 3.5 mΩ at 10 kHz, and an ESL of 35 nH. The capacitor measures 57.5 mm in length, 60 mm in height, and 35 mm in thickness, with a terminal pitch of 20.3 mm. It operates from -40 °C to 105 °C with voltage derating above 85 °C and has a life expectancy of 100,000 hours at 70 °C hot spot temperature. The case and resin are UL94V-0 rated, with tin-plated copper terminals. The part is tested for 1500 hours at 85 °C and 85% relative humidity under rated voltage and meets IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 130µF 450V
130µF Film Capacitor 450V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH137K451C124 | BLH137K451C124 | 2002-BLH137K451C124 | 338-BLH137K451C124-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 130 microF | 130 microF | 130 microF |