The BLH356K801C064 is a DC link capacitor designed for harsh environments, rated for 800 Vdc and 35 µF, with a 10 kHz ESR of 6.5 mΩ and a ripple current of 14.2 A at 70°C hot spot. It features a plastic UL94V-0 case, tin-plated copper terminals, and conforms to AEC-Q200 standards. The capacitor has dimensions of 57.5 mm × 45 mm × 30 mm with terminal pitch P = 52.5 mm and P1 = 20.3 mm. It is qualified for 1,500 hours at 85°C/85% RH under rated voltage and has a rated operating temperature range of -40°C to 105°C, with voltage derating above 85°C.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 35µF 800V
35µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH356K801C064 | 2002-BLH356K801C064 | 338-BLH356K801C064-ND | BLH356K801C064 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 35 microF | 35 microF | 35 microF |