BLH506K102C134 is a DC link capacitor in the BLH series, designed for harsh environments with automotive-grade reliability per AEC-Q200. It has a capacitance of 50 µF, a rated voltage of 1000 Vdc, and operates within a temperature range of -40 °C to 105 °C. The capacitor features a plastic UL94V-0 case, tin-plated copper terminals, and supports a typical peak current of 1250 A at 10 kHz. Its dimensions are 57.5 mm in length, 65 mm in height, 35 mm in thickness, and 20.3 mm in terminal pitch. The device has an ESR of 4.5 mΩ at 10 kHz, a thermal resistance of 6.2 °C/W, and an expected life of 100,000 hours at a 70 °C hot spot. It meets IEC 61071 standards and is qualified for 1500 hours at 85 °C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
50µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 50µF 1000V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH506K102C134 | BLH506K102C134 | 338-BLH506K102C134-ND | 2002-BLH506K102C134 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 50 microF | 50 microF | 50 microF |