BLH225K112A052 is a DC link capacitor in the BLH series, designed for harsh environments and qualified to AEC-Q200 standards. It has a capacitance of 2.2 µF, a rated voltage of 1100 Vdc, and operates within a temperature range of -40 °C to 105 °C. The part features a plastic UL94V-0 case, tin-plated copper terminals, and a maximum ripple current of 176 A at 10 kHz. Its dimensions are 32 mm in length, 28 mm in height, and 14 mm in thickness, with a terminal pitch of 27.5 mm. The capacitor supports a dv/dt rating of 80 V/µs and has a thermal resistance of 24.2 °C/W at 70 °C. It meets IEC 61071 and provides an insulation resistance of at least 30,000 MΩ×µF at 100 Vdc and 25 °C. The series is rated for 1,500 hours at 85 °C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
2.2µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 2.2µF 1100V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH225K112A052 | BLH225K112A052 | 338-BLH225K112A052-ND | 2002-BLH225K112A052 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |