BLH126K601B012 is a DC link capacitor for harsh environments, rated for 600 Vdc and 12 µF, with a ±10% capacitance tolerance and two leads. It has an ESR of 9.5 mΩ at 10 kHz, a thermal resistance of 16.8 °C/W, and a maximum RMS ripple current of 8 A at 70 °C. The capacitor measures 42.5 mm in length, 18 mm in height, 24 mm in thickness, and has a terminal pitch of 37.5 mm. It is constructed with UL94V-0 plastic case and dry resin, and is AEC-Q200 qualified. The part operates from -40 °C to 105 °C, with voltage derating above 85 °C, and is designed for 1,500 hours of reliability testing at 85 °C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
12µF Film Capacitor 600V Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 12µF 600V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH126K601B012 | 338-BLH126K601B012-ND | 2002-BLH126K601B012 | BLH126K601B012 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 12 microF | 12 microF | 12 microF |