Richardson RFPD Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Airgain, a global leader in embedded cellular modem technology and asset tracking solutions, has introduced the NimbeLink 4G LTE CAT 1 NA modem. This NimbeLink modem leverages Category 1 technology. | |
| Airgain, a global leader in embedded cellular modem technology and asset tracking solutions, has introduced the NimbeLink 4G LTE CAT 1 WW modem. This NimbeLink modem leverages Category 1 technology. | |
| Airgain, a global leader in embedded cellular modem technology and asset tracking solutions, has introduced the NimbeLink 4G LTE CAT 4 WW modem. This NimbeLink modem leverages Category 4 technology. | |
| Airgain, a global leader in embedded cellular modem technology and asset tracking solutions, has introduced the NimbeLink NL-SW-LTE-TG1WWG modem. This NimbeLink modem offers LTE-M (CAT M1) and NB-IoT (NB1, NB2)... | |
| Among the world’s smallest ready-to-go cellular modems, the AirLink GL6100 (DB9) and AirLink GL6110 (USB) plug into any device and are ready to make the GSM/GPRS connection. They feature complete... | |
| Bundle including M100CDMA-S + ACC-CA01 + ACC-PS09 + ACC-A05. Maestro 100 CDMA has been specifically design to stand harsh environment. Compact, high voltage range and power surge resistant, the Maestro... | |
| Easy to use, reliable, industrial modems. Maestro 100 Evolution series is the perfect solution for demanding M2M applications. Compact and fully featured, the Maestro 100evo series can easily be integrated... | |
| Equipped with 4G LTE, Wi-Fi, and two Ethernet ports, RUT241 offers unstoppable connection continuity with automatic WAN failover. Industrial design, compact size, multiple connection interfaces, and compatibility with RMS make... | |
| Evaluation Board for the Skyworks SKY66430-11. The SKY66430-11 is a multi-band multi-chip System-in-Package (SiP) supporting 5G Massive IoT (LTE-M/NB-IoT) platforms. Out of the box, the evaluation board is delivered with... | |
| Maestro 100 3G series is the perfect solution for demanding M2M applications. Compact and fully featured, the Maestro 100 3G can easily be integrated into any industrial application from electricity... | |
| Maestro 100 3G series is the perfect solution for demanding M2M applications.Compact and fully featured, the Maestro 100 3G can easily be integratedinto any industrial application from electricity meters to... | |
| Maestro 100 CDMA Generic - (Operator Independent) (Metal Casing, superior industrial Medium Power Supply of 9 - 60V DC + GPS connector). Maestro 100 CDMA has been specifically design to... | |
| Maestro 100 CDMA Sprint - (USA Sprint network only) (Metal Casing, superior industrial Medium Power Supply of 9 - 60V DC + GPS connector). Maestro 100 CDMA has been specifically... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Router E228 DoCoMo JAPAN - LTE Cat4 band 1, 19, 21 - 2 Ethernet RS485, PDPoE, Wifi, Last Gast, 2 I/O Ext temp, GNSS, Epack | |
| RUT951 features dual-SIM cellular connectivity combined with Wi-Fi and four Ethernet interfaces to meet the needs of the most varied IoT scenarios. Powered by RutOS, this router offers advanced customization... | |
| RUT956 is an industrial router that combines cellular, Wi-Fi, and wired connectivity options with automatic WAN failover and GNSS capabilities. Serial communication interfaces enable integrating more varied devices into the... | |
| Simplify your IoT product development process with Airgain’s NimbeLink IoT development kits. Whether you’re designing a circuit board from scratch, adding cellular connectivity to an existing product, or working with... | |
| The AirLink® RV55 is the industry’s most rugged, compact, LTE-Advanced Pro router. Simple to install, and easy to manage, the RV55 router is designed for connecting critical remote assets, infrastructure,... | |
| The FX30 is the industry’s smallest, most rugged programmable 3G/4G LTE cellular gateway. Providing an integrated, secure embedded application environment, tightly integrated with the cloud, the FX30 enables swift, scalable... | |
| The M100 is the perfect solution for M2M applications facing tough environmental conditions and extended lifetime requirements. This compact and intelligent modem running Open AT ® Application Framework supports specific... | |
| The Maestro Wireless Solutions MicroTracker combines GSM/GPRS and GPS technologies in an industrial, compact grade design. Its exceptionally small footprint featuring embedded antennas and a single port connector make it... | |
| The NimbeLink 4G LTE CAT 4 NA embedded modem leverages Category 4 technology. This embedded modem is ideal for delivering fast, reliable cellular connectivity for products in North America. The... | |
| The NimbeLink NL-SW-LTE-QBG95 embedded modem provides LTE-M (CAT M1) and NB-IoT (NB1, NB2) connectivity for global applications with fallback to 2G at lower power than the BG96 processor. It utilizes... | |
| The NimbeLink NL-SW-LTE-QBG96 embedded modem offers LTE-M/NB-IoT connectivity for global applications with fallback to 2G, as well as an integrated GPS/GNSS radio. The NL-SW-LTE-QBG96 is compatible with many of the... | |
| This powerful LTE Cat 6 cellular industrial router is designed for professional applications requiring reliable, fast connection and high data throughput. It is equipped with four Gigabit Ethernet ports, AC... | |
| This professional router combines the best of wired and wireless routing functionalities with Gigabit Ethernet, Bluetooth LE, and AC Wi-Fi. Advanced remote management capabilities, along with numerous supported security and... |