The BLH305K901A032 is a DC link capacitor for harsh environments, rated for 900 Vdc with a capacitance of 3 µF and ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor operates from -40 °C to 105 °C with a rated THB test of 1500 hours at 85 °C and 85% relative humidity. Its dimensions are 32 mm length, 22 mm height, 13 mm thickness, and 27.5 mm terminal pitch. It has a typical ESR of 18.5 mΩ at 10 kHz, an rms ripple current of 5 A, and a thermal resistance of 21.6 °C/W. The product meets IEC 61071 and is UL recognized under E128034.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 3µF 900V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
3µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH305K901A032 | 2002-BLH305K901A032 | BLH305K901A032 | 338-BLH305K901A032-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 3 microF | 3 microF | 3 microF |