Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1340329-C4AQSEW5400A
Category: Capacitors - Film Capacitors
Series: C4AQ
Termination: PC Pins
Package: Box
Voltage Rating - DC: 1500V (1.5kV)
Size / Dimension: 2.264" L x 1.772" W (57.50mm x 45.00mm)
Applications: Automotive; DC Link, DC Filtering
Height - Seated (Max): 2.571" (65.30mm)
Standard Package: 18
Capacitance: 40 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 2.067" (52.50mm)
ESR (Equivalent Series Resistance): 2.8 mOhms
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial - 4 Leads
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: KEMET
Base Product Number: C4AQSE
40µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 40UF 5% 1.5KVDC RAD
CAP, AEC-Q200, 40UF, 1.5KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:40µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP, AEC-Q200, 40UF, 1.5KV, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 40UF 5% 1.5KVDC RAD
| Richardson RFPD | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C4AQSEW5400A3BJ | 1340329-C4AQSEW5400A3BJ | 399-C4AQSEW5400A3BJ-ND | C4AQSEW5400A3BJ | 33AH7053 | 36AJ3492 | C4AQSEW5400A3BJ |
| Product Name | Film Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Cap, Aec-Q200, 40Uf, 1.5Kv, Film, Radial; Dielectric Type Kemet | Cap, Aec-Q200, 40Uf, 1.5Kv, Film, Radial Rohs Compliant Kemet | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Capacitance Range | 40 microF | 40 microF | 40 microF | 40 microF | 40 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||||
| WVDC | 1500 volts | 1500 volts |