The BLC200J901B4D is a polypropylene board mount DC link capacitor designed for high ripple current applications in inverters for wind, solar, and UPS systems. It has a capacitance of 20 µF with a tolerance of ±5%, a rated voltage of 900 Vdc, and operates between -45 °C and 85 °C. The part features a box case with dimensions of 30 mm height, 45 mm width, and 41.5 mm length, and uses a plastic UL94V-0 case and dry resin. It has a maximum RMS current of 21 A at 25 °C and 10 kHz, a case-to-ambient thermal resistance of 11.7 °C/W, and an ESL of 30 nH. The device meets IEC 61071 standards and includes self-healing properties.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLC series uses the most advanced metallized _ lm technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for medium power wind, solar, fuel cells, UPS systems and more.
20µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial - 4 Leads
Polypropylene Board Mount DC Link Capacitors 20µF 900V
CAP FILM 20UF 5% 900VDC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLC200J901B4D | BLC200J901B4D | 338-3385-ND | 2002-BLC200J901B4D | BLC200J901B4D |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 20 microF | 20 microF | 20 microF | 20 microF | 20 microF |