The BLH906K801C164 is a DC link capacitor for harsh environments, rated for 800 Vdc, with a capacitance of 90 µF, a maximum rms current of 1800 A, and a typical ESR of 3.3 mΩ at 10 kHz. It features a plastic UL94V-0 case, tin-plated copper terminals, and is AEC-Q200 qualified. The unit measures 80 mm in length, 35 mm in height, and 52.5 mm in width, with 20.3 mm terminal spacing. It operates from -40 °C to 105 °C, with a life expectancy of 100,000 hours at a 70 °C hot spot. The capacitor is designed for high ripple current, self-healing, and low loss, with 1500 hours of THB testing at 85 °C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 90µF 800V
90µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH906K801C164 | 2002-BLH906K801C164 | 338-BLH906K801C164-ND | BLH906K801C164 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 90 microF | 90 microF | 90 microF |