The BLH806K801C154 is a DC link capacitor for harsh environments, rated for 800 Vdc, with a capacitance of 80 µF, a maximum RMS current of 23 A at 10 kHz, and an ESR of 3.5 mΩ. It operates from -40 °C to 105 °C with voltage derating above 85 °C. The capacitor measures 70 mm in height, 35 mm in thickness, and 52.5 mm in length, with a terminal pitch of 20.3 mm. It features a UL94V-0 plastic case and dry resin, is AEC-Q200 qualified, and has a 1500-hour THB rating at 85 °C / 85% RH with rated voltage applied. Its insulation resistance is ≥30,000 MΩ×µF at 100 Vdc and 25 °C. The part is rated for a 100,000-hour life expectancy at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
80µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 80µF 800V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH806K801C154 | BLH806K801C154 | 338-BLH806K801C154-ND | 2002-BLH806K801C154 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 80 microF | 80 microF | 80 microF |