The BLH156K102B094 is a DC link capacitor rated for 1000 Vdc with a capacitance of 15 µF, designed for harsh environments and qualified to AEC-Q200. It features a plastic UL94V-0 case, tin-plated copper terminals, and a maximum RMS current of 12 A at 10 kHz. The dimensions are 42.5 mm in length, 44 mm in height, 24 mm in thickness, and a terminal pitch of 37.5 mm with 10.2 mm lead spacing. The capacitor operates from -40 °C to 105 °C and meets the THB requirement of 1500 hours at 85 °C/85% RH with rated voltage applied. Insulation resistance is at least 30,000 MΩ×µF at 100 Vdc and 25 °C. Life expectancy is 100,000 hours at a 70 °C hot spot with rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 15µF 1000V
15µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH156K102B094 | 2002-BLH156K102B094 | 338-BLH156K102B094-ND | BLH156K102B094 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |