BLH606K102C164 is a DC link capacitor designed for harsh environments, with a capacitance of 60 µF, a rated voltage of 1000 Vdc, and a maximum RMS current of 22 A at 10 kHz. It features a plastic UL94V-0 case, tin-plated copper terminals, and operates across a temperature range of -40 °C to 105 °C, with voltage derating above 85 °C. The capacitor is AEC-Q200 qualified and meets IEC 61071 standards. It has a thermal resistance of 5.2 °C/W, an ESL of 35 nH, and dimensions of 57.5 mm in length, 80 mm in height, 35 mm in thickness, and uses 20.3 mm lead pitch. The part is rated for a 100,000-hour life expectancy at a 70 °C hot spot under rated voltage and has passed 1500 hours of testing at 85 °C/85% RH with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
60µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 60µF 1000V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH606K102C164 | BLH606K102C164 | 338-BLH606K102C164-ND | 2002-BLH606K102C164 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 60 microF | 60 microF | 60 microF |