The BLH756K701C114 is a DC link capacitor in the BLH series, designed for harsh environments with AEC-Q200 qualification. It has a capacitance of 75 µF, a rated voltage of 700 Vdc, and operates within a temperature range of -40 °C to 105 °C. The capacitor features a case dimension of 57.5 mm in length, 55 mm in height, and 45 mm in width, with terminal spacing of 52.5 mm and a lead diameter of 20.3 mm. It supports a typical peak current of 1500 A and has a life expectancy of 100,000 hours at 70 °C hot spot temperature. The case and resin materials are UL94V-0 rated, and it meets IEC 61071 standards. The part is qualified for 1500 hours at 85 °C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 75µF 700V
75µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH756K701C114 | BLH756K701C114 | 2002-BLH756K701C114 | 338-BLH756K701C114-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 75 microF | 75 microF | 75 microF |