Richardson RFPD Datasheets for Beamformer ICs

Beamformer ICs are signal processing devices that filter signals using directional signal transmission.
Beamformer ICs: Learn more

Product Name Notes
Features and Benefits RF frequency range: 24 GHz to 29.5 GHz, addressing n257, n258, n261 bands in one footprint 16 selectable TX channels 16 selectable RX channels Horizontal and Vertical...
Features and Benefits RF frequency range: 24 GHz to 29.5 GHz, addressing n257, n258, n261 bands in one footprint 16 selectable TX channels 16 selectable RX channels Matched 50 Ohm...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Sivers Semiconductors presents a new, innovative RF Module covering the full 14 GHz of bandwidth (57 - 71 GHz) with 2D beam steering (steering in both azimuth and elevation). This...
The award winning TRXBF01, is a WiGig/802.11ad compliant 16+16 channel beam forming transceiver Radio Frequency Integrated Circuit (RFIC) with integrated synthesizer. It supports any mmWave modem with zero-IF interface. Today...
The MMW9002KC is a highly integrated 5G 4-channel bidirectional analog beamforming IC and is digitally controlled via a high-speed SPI bus. The MMW9002KC has a high bit phase and amplitude...
The MMW9004KCAZ is a highly integrated 5G 4-channel dual-polarized analog beamforming IC, digitally controlled either via a high-speed SPI bus or via an LVDS link. The MMW9004KCAZ has an 8-bit...
The MMW9004KCAZ-EVB is a highly integrated 5G 4-channel dual-polarized analog beamforming IC, digitally controlled either via a high-speed SPI bus or via an LVDS link. The MMW9004KCAZ-EVB has an 8-bit...
The MMW9004KCZ is a highly integrated 5G 4-channel dual-polarized analog beamforming IC, digitally controlled either via a high-speed SPI bus or via an LVDS link. The MMW9004KCZ has an 8-bit...
The MMW9012K is a highly integrated 5G 4-channel dual-polarized analog beamforming IC digitally controlled either via a high-speed SPI bus or via an LVDS link. The MMW9012K has 8-bits phase...
The MMW9014K is a highly integrated 5G 4-channel dual-polarized analog beamforming IC, digitally controlled either via a high-speed SPI bus or via an LVDS link. The MMW9014K has an 8-bit...
The PE188200 is an 8-channel beamforming front-end for 5G applications. It is organized as two independently controllable RF chains of four channels supporting four dual-polarity antennas or eight single-polarity antennas.
The SUMMIT 2629 integrates novel power amplifiers, low noise amplifiers, T/R switching, beamformers, calibration, gain control, beam table memory, temperature and power telemetry, and high-speed SPI control for a front-end...
The TRB02801 support the full frequency range from 24.25 to 29.5 GHz with speeds up to 5 Gbit/s. The unique level of integration enables support for different markets and frequency...
The TRB03901 support the full frequency range from 37.0 to 43.5 GHz with speeds up to 5 Gbit/s. The unique level of integration enables support for different markets and frequency...
The TRXBF02, is a highly integrated 16+16 channel beam forming transceiver Radio Frequency Integrated Circuit (RFIC). With the Zero-IF/Low IF baseband interface, it can easily be integrated withany 5G mmWave...