Richardson RFPD Datasheets for IC Bus Interfaces and Controllers
IC bus interfaces and bus controllers or bus masters are interfaces between most standard parallel-bus microcontrollers or microprocessors and the serial bus.
IC Bus Interfaces and Controllers: Learn more
| Product Name | Notes |
|---|---|
| 12G/6G/3G/HD/SD-SDI cable driver designed to drive serial digital video data through 75 Ohm coaxial cable typically used in SMPTE and DVB-ASI video applications and optimized for performance from 125 Mbps... | |
| Directional Coupler 694-2700 MHz, 4.3-10(f) | |
| MACOM Tech's drivers are used extensively in wireless infrastructure base stations as well as aerospace and defense applications. Drivers are typically used to translate TTL control voltages for RF and... | |
| MACOM’s MADR-007097-000100 is a SPDT driver used to interface between TTL logic signals and PIN diode based microwave switches. High-speed analog CMOS technology is used to achieve low power consumption... | |
| MACOM’s MADRCC0002 is a dual, break point free driver that produces a logarithmic output current suitable for linearizing PIN diode based vector modulators. This driver, in conjunction with the external... | |
| MACOM's MADRCC0005 is a Single channel driver used to translate TTL control inputs into complementary gate voltages for GaAs FET microwave switches and attenuators. High speed analog CMOS technology is... | |
| Module Driver 6-bit Serial/Parallel, Transmit/Receive. The MADR-010410 is a dedicated CMOS driver for multifunction modules such as GaAs based Transmit/Receive Modules. The driver translates CMOS/LVCMOS input controls to negative gate... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The MA4BN1840-1 is a fully monolithic broadband bias network utilizing MACOM’s HMICTM (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the formation of silicon vias by... | |
| The MA4BN1840-2 is a fully monolithic broadband bias network utilizing MACOM’s HMICTM (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the formation of silicon vias by... | |
| The MADR-009150 switch driver is designed to work with MACOM’s high power and high voltage PIN diode switches. This driver has complementary outputs which can provide up to 200 mA... | |
| The MADR-009269-000100 is a single channel CMOS driver used to translate TTL control inputs into complementary gate control voltages for GaAs FET microwave switches and attenuators. High speed analog CMOS... | |
| The MADR-010269-DIE is a CMOS driver designed to work with MACOM’s digital attenuators and phase shifters. It translates 3.3 V or 5.0 V CMOS inputs to negative gate control voltages. | |
| The MADR-010574 switch driver is designed to work with MACOM Technology Solutions high power and high voltage PIN diodes. This driver consists of two independently controlled drivers which are able... | |
| The MADR-011020 switch driver is designed to work with MACOM’s high power AlGaAs PIN diode switches. This driver has complementary outputs which can provide up to 50 mA bias current... | |
| The MADR-011022 switch driver is designed to work with MACOM’s HMIC 20 W CW SPDT PIN diode switches. This driver has complementary outputs which can provide up to 25 mA... | |
| The MADRCC0004 is a Quad channel driver used to translate TTL control inputs into gate control voltages for GaAs FET microwave switches and attenuators. High speed analog CMOS technology is... | |
| The MADRCC0006 is a single channel driver used to translate TTL control inputs into gate control voltages for GaAs FET microwave switches and attenuators. High speed analog CMOS technology is... | |
| The MADRCC0007 is a quad channel driver used to translate TTL control inputs into gate control voltages for GaAs FET microwave switches and attenuators. High speed analog CMOS technology is... |