The BLH106K701A082 is a DC link capacitor designed for harsh environments, rated for 700 Vdc with a capacitance of 10 µF and a capacitance tolerance of ±10%. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The component has a maximum rated ripple current of 12 A at 10 kHz, a typical ESR of 6.5 mΩ at 10 kHz, and an ESL of 28 nH. Its dimensions are 32 mm in length, 37 mm in height, and 22 mm in thickness, with a terminal pitch of 27.5 mm and lead diameter of 0.8 mm. It operates from -40 °C to 105 °C, with voltage derating above 85 °C, and is rated for 1,500 hours at 85 °C/85% relative humidity under rated voltage. The part has a life expectancy of 100,000 hours at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 10µF 700V
10µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH106K701A082 | BLH106K701A082 | 2002-BLH106K701A082 | 338-BLH106K701A082-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |