The BLH306K122C114 is a DC link capacitor designed for harsh environments, with a rated voltage of 1200 Vdc, capacitance of 30 µF, and an operating temperature range of -40 °C to 105 °C. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor has a typical ESR of 5.5 mΩ at 10 kHz, a peak ripple current of 17 A, and dimensions of 57.5 mm (L) × 55 mm (H) × 45 mm (T) with a 20.3 mm lead spacing. It is rated for 100,000 hours of life at a 70 °C hot spot temperature and withstands 85 °C / 85% RH for 1500 hours at rated voltage. The part meets IEC 61071 and is UL recognized under E128034.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 30µF 1200V
30µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH306K122C114 | 2002-BLH306K122C114 | 338-BLH306K122C114-ND | BLH306K122C114 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 30 microF | 30 microF | 30 microF |