Richardson RFPD Datasheets for Logic Dividers

Logic dividers are integrated circuits that divide the frequency of an input signal by a divisor value.
Logic Dividers: Learn more

Product Name Notes
14 GHz Divide-by-8 to 511 Programmable Integer Divider. The UXN14M9P is a highly programma- ble integer divider covering all integer divide ratios between 8 and 511. The device features single-ended...
15 GHz Divide-by-1 to 232-1, 32-Bit Programmable Integer Divider. The SuperDivider is a highly programmable integer divider covering all integer divide ratios between 1 and 4,294,967,295 (232-1). The device features...
15 GHz Ultra–Variable Broadband Prescaler. The MX1DS10P is a broadband 0.05GHz to 15GHz prescaler with a variable divide ratio between 2 and 1048576 (=220). All inputs and outputs are DC...
DC-15 GHz Programmable Integer-N Prescaler. The UXM15P is a low noise programmable divider featuring a binary divide-by-2/4/8 mode and multi-modulus divide-by-4/5/6/7/8/ 9 mode. The device features differential inputs and outputs,...
DC-20 GHz Programmable 1,2,4,8 Binary Prescaler. The UXD20P is a low noise DC to 20GHz programmable prescaler featuring either divide by-1, divide-by-2, divide-by-4, or divide-by-8 division ratios. In the divide-by-1...
DC-20 GHz Programmable Binary Prescaler. The UXC20P is a low noise programmable prescaler featuring either divide-by-2, divide-by-4, or divide-by-8 division ratios. The device features differential inputs and outputs, adjustable output...
DC-26.5 GHz Programmable 1,2,4,8 Binary Prescaler. The UXD20K is a low noise DC to 26.5 GHz programmable prescaler featuring either divide by-1, divide-by-2, divide-by-4, or divide-by-8 division ratios. In the...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The ADF5000 prescaler is a low noise, low power, fixed RF divider block that can be used to divide down frequencies as high as 18 GHz to a lower frequency...
The HMC394LP4E is a low noise GaAs HBT programmable 5-bit counter in 4 x 4mm leadless surface mount package. This device allows continuous division from N= 2 to 32 at...
The PE35400 is a high-performance UltraCMOS® prescaler with a fixed divide ratio of 4. It supports an operating frequency range from 3–13.5 GHz. It operates on a single voltage...