The BLH156K701B042 is a DC link capacitor designed for harsh environments, rated for 700 Vdc with a capacitance of 15 µF, ±10% tolerance. It features a plastic UL94V-0 case with tin-plated copper terminals and is qualified to AEC-Q200 standards. The part has a maximum ripple current of 9 A at 10 kHz, an ESR of 9 mΩ, and a thermal resistance of 13.7 °C/W at 70 °C. Its dimensions are 42.5 mm in length, 33.5 mm in height, 22 mm in thickness, and 10.2 mm between leads, with a lead spacing of 37.5 mm. It supports an operating temperature range of -40 °C to 105 °C and has a rated THB life of 1500 hours at 85 °C and 85% relative humidity with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 15µF 700V
15µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH156K701B042 | BLH156K701B042 | 2002-BLH156K701B042 | 338-BLH156K701B042-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |