The ATB477M063 is a 47 µF aluminum electrolytic capacitor with a rated voltage of 63 VDC, designed for filtering, bypass, and decoupling applications. It has a capacitance tolerance of +20% at 120 Hz and 20°C, an impedance of 0.15 Ω at 100 kHz and 20°C, and a maximum ripple current of 720 mA RMS at 100 kHz and 105°C. The capacitor measures 12.5 mm in diameter by 13.5 mm in height and operates within a temperature range of -55°C to +105°C. It supports a 5000-hour load life at 105°C with rated voltage, maintaining capacitance change under 30% and dissipation factor below 200% of the maximum specified value. It also passes a 1000-hour shelf life test at 85°C with no voltage applied and meets soldering heat resistance criteria with capacitance change under 10%, dissipation factor within 100% of maximum, and leakage current within specified limits.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 470UF 20% 63V SMD
CAP ALUM 470UF 20% 63V SMD
CAP ALUM 470UF 20% 63V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 470µF 63V
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB477M063 | ATB477M063 | 338-ATB477M063TR-ND | 338-ATB477M063DKR-ND | 2002-ATB477M063 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |