Richardson RFPD Datasheets for DC Blocks
DC blocks prevent the flow of direct current (DC) through radio frequency (RF) circuits. They serve as high-pass filters that prevent DC voltages, which have a frequency of zero Hertz (Hz), from interfering with sensitive RF components such as receivers. In other words, DC blocks are capacitors in series with a transmission line. They prevent the flow of DC energy while allowing RF signals to pass with little (if any) attenuation.
DC Blocks: Learn more
| Product Name | Notes |
|---|---|
| 0.1 - 40 GHz DC-Block | |
| 10W 0.01 - 2 GHz SMA DC-Block | |
| 10W 0.01 - 3 GHz BNC DC-Block | |
| 10W 0.01 - 3 GHz SMA DC-Block | |
| 10W 0.01 - 3 GHz TNC DC-Block | |
| 25W 1 - 12.4 GHz SMA DC-Block | |
| DC Block; 2.4mm Male/Female; 4 kHz - 50 GHz; Inner Only. | |
| DC-Block N 0.01 - 6 GHz | |
| DC-Block QMA 10W 3 GHz | |
| HV DC-DC Block, 716 jack (f) - 716 plug (f), 1kV | |
| Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... |