Richardson RFPD Datasheets for Power Amplifiers
Power amplifiers deliver a specific amount of AC power to a load. They are used in audio frequency and radio frequency applications.
Power Amplifiers: Learn more
Product Name | Notes |
---|---|
0.47- 0.96 GHz UHF 10 W LOW NOISE POWER AMPLIFIER WPA0510A. WPA0510A is a low noise figure, wideband, and high linearity class A operation power amplifier. The amplifier offers typical... | |
10MHz-50GHz High Gain Power Amplifier. The UA0U50HM Amplifier is a broadband, high power, moderate gain instrumentation grade amplifier. The amplifier was designed to provide exceptional gain flatness per octave over... | |
2-50 GHz Power Amplifier. The UA2V50LM Amplifier is a broadband, high power, moderate gain instrumentation grade amplifier. The amplifier was designed to provide exceptional gain flatness per octave over greater... | |
2-50GHz High Gain Power Amplifier. The UA2V50HM Amplifier is a broadband, high power, high gain instrumentation grade amplifier. The amplifier was designed to provide exceptional gain flatness per octave over... | |
30 GHz Broadband Amplifier Module. The UA0L30VM Amplifier is a general-purpose broadband amplifier designed for microwave communications, test equipment, and military systems. Its small size and exceptional performance make it... | |
65 GHz Broadband Amplifier Module. The UA0L65VM Amplifier is a general-purpose broadband amplifier designed for microwave communications, test equipment, and military systems. Its small size and exceptional performance make it... | |
7.7 ~ 8.5 GHz Low Noise Power Amplifier | |
900 MHz 802.11g 1W Amplifier | |
BBM3K5OEL (SKU 1205) is suitable for broadband mobile Jamming and band specific high power linear applications in the P/L/S frequency bands. This compact module utilizes high power advanced GaN devices... | |
Designed for analog and digital TV transposers and transmitters, this amplifier incorporates micro-strip technology and push-pull LDMOS to enhance ruggedness and reliability. Patented bias control and matching circuit. | |
Designed for FM radio transposers and transmitters, this amplifier incorporates microstrip technology and LDMOS device to enhance ruggedness and reliability. | |
NewEdge Signal Solutions ETX115 is a 2W Power Amplifier module delivering high gain, high power across a wide RF transmit bandwidth. This 2W compact module can be used for a... | |
RADAR PULSED POWER MODULE 180 WATTS, 3.1-3.4 GHz, 150uS PULSE, 10% DUTY | |
RFEP24-300 RF energy pallet is a reference design that includes pre-driver, driver and final-stage amplifiers. | |
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
RPAM0510E is a low noise figure, wideband, and high linearity, power amplifier with class A operation. It offers 40 dBm output P1dB, 0.9 dB noise figure, 50 dB gain, and... | |
The 1011GN-125EP is an internally matched, common source, Class AB, GaN on SiC HEMT transmitter driver transistor capable of providing over 18.5 dB power gain and 125 W of pulsed... | |
The 1030/1090MHz, 50V, 1011GN-2200VP is a state of the art internallymatched to 50 Ohm plug and play pallet, common source, class AB, GaN on SiCHEMT that capable of providing greater... | |
The 1189/BBM3K5KKO is no longer a stock item from Richardson RFPD. We suggest the 1208/BBM3K5OKO as replacement. The 1208 SKU utilizes 28V GaN transistors and has a wider operating frequency... | |
The 1213 is suitable for HF broadband and specific high power linear applications. This amplifier utilizes the latest push-pull LDMOS power devices that provide high gain, wide dynamic range, low... | |
The 1214GN-50EQP-TS is a single stage pallet amplifier with quadrature combiner offering 50W output power at 300uS, 10% duty cycle. Please contact us for a data sheet. | |
The 2729GN-300VP is a 50 Ohms Input and Output matched pallet product on which is used the 2729GN-300V transistor. The pallet construction employs best manufacturing practices construction resulting in highest... | |
The BBM1C3FEL (SKU 1061) is suitable for high power ultra broadband and band specific linear applications. This amplifier utilizes push-pull MOSFET power devices that provide high gain, wide dynamic range,... | |
The BBM2E3KKO (SKU 1094) is suitable for VHF & UHF broadband and band specific high power linear applications. This amplifier utilizes push-pull LDMOS power devices that provide high gain, wide... | |
The BBM2E4AFL (SKU 1124) is suitable for ultra broadband or band specific high power applications. This amplifier utilizes GaN on SiC devices that provide high gain, wide dynamic range, low... | |
The BBM2E4AJP (SKU 1100) is suitable for ultra broadband or band specific high power linear applications. This amplifier utilizes silicon LDMOS power devices that provide high gain, wide dynamic range,... | |
The BBM2E4AKO (SKU 1193) is a 20 to 1000 MHz amplifier which is guaranteed to deliver 100W minimum output power and related RF performance under all specified temperature and environmental... | |
The BBM3K5KEL (SKU 1117) is suitable for broadband mobile Jamming and band specific high power linear applications in the P/L/S frequency bands. This compact module utilizes high power advanced GaN... | |
The BBM3K5KHM (SKU 1119) is suitable for broadband mobile Jamming and band specific high power linear applications in the P/L/S frequency bands. This compact module utilizes high power advanced GaN... | |
The BBM3K5OKO (SKU 1208) is suitable for broadband mobile Jamming and band specific high power applications in the P/L/S frequency bands. This compact module utilizes high power advanced GaN devices... | |
The BBM3Q6AHM (SKU 1164) is suitable for broadband mobile jamming and band-specific high power linear applications in the P/L/S frequency bands. This compact module utilizes high power advanced GaN devices... | |
The BBM4A6AKQ (SKU 1199) is a 1000 to 3000 MHz amplifier which is guaranteed to deliver 100W minimum output power and related RF performance under all specified temperature and environmental... | |
The BBM5K8CAJ (SKU 1138) is suitable for broadband high power L and S band and jamming applications. This compact module utilizes high-power advanced GaN devices that provide excellent power density,... | |
The BBM5K8CGM (SKU 1131) is suitable for broadband mobile Jamming and band specific high power linear applications in the P/L/S frequency bands. This compact module utilizes high power advanced GaN... | |
The ERZ-HPA-0010-2300-27 is a High PowerAmplifier providing an output power of 28 dBmand a gain of 28 dB. The compact size andmodularity makes it ideal for a wide range ofapplications. | |
The ERZ-HPA-0100-1800-21 is a Wideband HighPower Amplifier providing an output power of 21dBm and a gain of 14 dB. The compact size andmodularity makes it ideal for a wide range... | |
The ERZ-HPA-0175-0625-43 is a Wideband Band High Power Amplifier providing an output power of 43 dBm and a gain of 43 dB. The compact size and modularity makes it ideal... | |
The ERZ-HPA-0200-0800-36 is a pulsed S and C Band High Power Amplifier providing up to 37 dBm with a 10% duty cycle and a gain of 48 dB. The compact... | |
The ERZ-HPA-0200-1800-30 is a Wideband High Power Amplifier providing an output power higher than 30 dBm and a gain of 33 dB. The compact size and modularity makes it ideal... | |
The ERZ-HPA-0200-2000-37 is a wideband highpower amplifier providing an output power of 37dBm and a gain of 36 dB The compact size andmodularity makes it ideal for a wide range... | |
The ERZ-HPA-0600-1800-40 -E is a High Power Amplifier providing an output power of 41.5 dBm with a gain of 46 dB. The compact size and modularity makes it ideal for... | |
The ERZ-HPA-0900-1400-34 is a High Power Amplifier providing an output power of 34 dBm and a gain of 32 dB. The compact size and modularity makes it ideal for a... | |
The ERZ-HPA-1500-2700-29 -E is a K Band Amplifier providing an output power of 30 dBm and a gain of 33 dB. The compact size and modularity makes it ideal for... | |
The ERZ-HPA-1700-4300-22 is a Ka Band Amplifier providing up to 22 dBm and a gain of 23 dB. The compact size and modularity makes it ideal for a wide range... | |
The ERZ-HPA-2000-4500-24 is a Ka Band Amplifier providing an output power of 24 dBm and a gain of 21 dB. The compact size and modularity makes it ideal for a... | |
The ERZ-HPA-2200-4300-32 is a Wideband HighPower Amplifier providing an output power up to33 dBm and a gain of 35 dB. The compact sizeand modularity makes it ideal for a wide... | |
The ERZ-HPA-2400-4000-22 is a High Power Amplifier providing an output power of 23 dBm and a gain of 27 dB. The compact size and modularity makes it ideal for a... | |
The ERZ-HPA-2600-4000-33 is a High Power Amplifier covering the full Ka band and providing an output power of 33 dBm and gain of 35 dB. The compact size and modularity... | |
The ERZ-HPA-2700-3100-43 is a High-Power Amplifier based in GaN technology, providing a gain of 50 dB with a Psat of 42 dBm. The compact size and modularity makes it ideal... | |
The ERZ-HPA-2700-3100-43 -C is a High Power Amplifier based in GaN, providing a gain of 51 dB with a Psat of 42 dBm. The compact size and modularity makes it... | |
The ERZ-HPA-3000-4000-32 -E is a Ka Band Power Amplifier providing an output power of 33 dBm and a gain greater than 36 dB. The compact size and modularity makes it... | |
The ERZ-HPA-3200-3800-40 -E is a Ka Band High Power Amplifier providing an output power of 38.5 dBm and a gain of 49 dB. The compact size and modularity makes it... | |
The ERZ-HPA-3300-4700-29 is a Q Band Amplifier providing up to 29 dBm and a gain of 30 dB. The compact size and modularity makes it ideal for a wide range... | |
The HMC6980 is a GaAs MMIC PHEMT Power Amplifier in a miniature, hermetic module with replaceable SMA connectors which operates between 0.01 GHz and 20 GHz. The amplifier provides 12... | |
The MAPC-P1009-AB000 is a 50 Ohm matched high power GaN on Silicon Carbide HEMT D-mode pallet amplifier suitable for 2.7 - 2.9 GHz frequency operation. The device supports pulsed operation... | |
The PHA2731-190M is a Class C microwave power amplifier module specifically designed for S-Band radar pulsed power applications where high efficiency and saturated power are required. The module incorporates two... | |
The RFEM24-250 is a fully integrated 2.45 GHz, 250 W RF generator module that includes full measurement capabilities. Its microcontroller includes an RF source that drives a 3-stage RF amplifier... | |
The RPAP470860M200 is a highly linear pallet amplifier designed for use in the UHF band. Utilizing Freescale's newest 50V rugged RF LDMOS, the pallet is ideally-suited for systems broadcasting under... | |
The SKU 1211 is a 500 to 2500 MHz amplifier which is guaranteed to deliver 100W minimum output power and related RF performance under all specified temperature and environmental conditions. | |
The SKU 1212 is a 2000 to 6000 MHz amplifier which is guaranteed to deliver 50W minimum output power and related RF performance under all specified temperature and environmental conditions. | |
The SKU 1219 is a 500 to 6000 MHz amplifier which is guaranteed to deliver 25W minimum output power and related RF performance under all specified temperature and environmental conditions. | |
This extreme rugged power amplifier pallet has been designed to cover the entire HF board from 1 to 30 MHz, offering OEMs a single, unsurpassed solution for their HF power... | |
WPM0003R integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable... | |
Solid-state Class AB linear design Instantaneous ultra broadband Small and lightweight Suitable for most modulation types 50 ohm input/output impedance High reliability and ruggedness Built-in control, monitoring and protection circuits... |