The BLH206K112C064 is a DC link capacitor designed for harsh environments, with a rated voltage of 1100 Vdc and capacitance of 20 µF. It features a plastic case with UL94V-0 rated materials, tin-plated copper terminals, and is AEC-Q200 qualified. The part has dimensions of 57.5 mm in length, 45 mm in height, 30 mm in thickness, and 20.3 mm lead pitch, with two leads. It supports a maximum rms current of 12 A at 10 kHz and has an ESR of 8.5 mΩ. The capacitor is rated for operation from -40 °C to 105 °C and undergoes a 1500-hour THB test at 85 °C/85% RH at rated voltage. Its insulation resistance exceeds 30,000 MΩ×µF at 100 Vdc and 25 °C after one minute.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 20µF 1100V
20µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH206K112C064 | 2002-BLH206K112C064 | 338-BLH206K112C064-ND | BLH206K112C064 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF |