The BLH756K551C084 is a DC link capacitor for harsh environments, rated for 550 Vdc and 75 µF, with a maximum rms current of 20 A at 70 °C hot spot. It has a case size of 57.5 mm length, 50 mm height, and 35 mm thickness, with 20.3 mm terminal pitch. The capacitor meets AEC-Q200 qualification, operates from -40 °C to 105 °C, and is rated for 1500 hours at 85 °C / 85% RH under rated voltage. It features self-healing, low ESR, and UL94V-0 rated plastic case and resin. Life expectancy is 100,000 hours at 70 °C with rated voltage applied. Terminals are tin-plated copper. The part complies with IEC 61071.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 75µF 550V
75µF Film Capacitor 550V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH756K551C084 | BLH756K551C084 | 2002-BLH756K551C084 | 338-BLH756K551C084-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 75 microF | 75 microF | 75 microF |