Richardson RFPD Datasheets for Logic Decoders and Demultiplexers
Logic decoders and logic demultiplexers move data between inputs and outputs. In the case of digital decoders, the coded information is translated into familiar or uncoded formats, while digital multiplexers transmit data from one input through to several output lines.
Logic Decoders and Demultiplexers: Learn more
| Product Name | Notes |
|---|---|
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The ADP5585 is a 10 input/output port expander with a built in keypad matrix decoder, programmable logic, reset generator, and PWM generator. Input/output expander ICs are used in portable devices... | |
| The ADP5589 is a 19 I/O port expander with built-in keypad matrix decoder, programmable logic, reset generator, and PWM generator. I/O expander ICs are used in portable devices (phones, remote... | |
| The ADV7180 automatically detects and converts standard analog baseband television signals compatible with worldwide NTSC, PAL, and SECAM standards into 4:2:2 component video data compatible with the 8-bit ITU-R BT.656... |