The BLH106K801B032 is a DC link capacitor for harsh environments, rated for 800 Vdc, with a capacitance of 10 µF and ±10% tolerance. It features a 2-lead configuration, plastic UL94V-0 case, and tin-plated copper terminals. Dimensions are 42.5 mm in length, 32 mm in height, 19 mm in thickness, and a lead pitch of 37.5 mm. It supports a maximum RMS current of 8 A at 70 °C, an ESR of 12.5 mΩ at 10 kHz, and an ESL of 30 nH. The capacitor is AEC-Q200 qualified, withstands 1,500 hours at 85 °C/85% RH under rated voltage, and operates from -40 °C to 105 °C with voltage derating above 85 °C. Its insulation resistance is ≥30,000 MΩ·µF at 100 Vdc. Life expectancy is 100,000 hours at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 10µF 800V
10µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH106K801B032 | 2002-BLH106K801B032 | 338-BLH106K801B032-ND | BLH106K801B032 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |