BLH147K451C134 is a DC link capacitor for harsh environments, rated for 450 Vdc, with a capacitance of 140 µF, ±10% tolerance, and an operating temperature range of -40 °C to 105 °C. It features a plastic case with UL94V-0 rating, tin-plated copper terminals, and meets AEC-Q200 qualification with 1500 hours of testing at 85 °C / 85% RH. The dimensions are 57.5 mm length, 65 mm height, 35 mm thickness, and 52.5 mm terminal spacing with 20.3 mm terminal diameter. It has a typical ESR of 3.4 mΩ at 10 kHz, an RMS current rating of 2800 A at 70 °C hot spot, and a life expectancy of 100,000 hours at 70 °C.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 140µF 450V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
140µF Film Capacitor 450V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH147K451C134 | 2002-BLH147K451C134 | BLH147K451C134 | 338-BLH147K451C134-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 140 microF | 140 microF | 140 microF |