Richardson RFPD Datasheets for Network and Communication Chips

Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more

Product Name Notes
CAM-M8 series: Omni-directional u-blox M8 GNSS antenna modules u-blox M8 GNSS antenna module, TCXO, SAW Smart antenna module for omnidirectional GNSS reception Concurrent reception of up to 3 GNSS...
CAM-M8 series: Omni-directional u-blox M8 GNSS antenna modules u-blox M8 GNSS antenna module, XTAL, SAW, LNA Smart antenna module for omnidirectional GNSS reception Concurrent reception of up to 3...
EVA-M8 series: Cost-efficient u-blox M8 GNSS SiPs u-blox M8 concurrent GNSS LGA module, crystal, ROM. (Default: GPS + BeiDou) Cost-efficient GNSS SiP (System in Package) solution GNSS solution in...
EVA-M8 series: Cost-efficient u-blox M8 GNSS SiPs u-blox M8 concurrent GNSS LGA module, crystal, ROM. (Default: GPS + GLONASS) Cost-efficient GNSS SiP (System in Package) solution GNSS solution in...
EVA-M8 series: Cost-efficient u-blox M8 GNSS SiPs u-blox M8 concurrent GNSS LGA module, TCXO, ROM. (Default: GPS + GLONASS) Cost-efficient GNSS SiP (System in Package) solution GNSS solution in...
Important: Register to download software and documents JODY-W2 is a compact module based on Marvell 88W8987 AEC-Q100 compliant chipsets. It enables Wi-Fi, Bluetooth EDR, and Bluetooth low energy communications, and...
JODY-W3 series: Host-based automotive modules with Wi-Fi 6 and Bluetooth 5.1 Dual band Wi-Fi 2.4 GHz and 5 GHz, 802.11ac/ax Concurrent dual Wi-Fi 2.4 and 5 GHz, 2x2 MIMO...
LEA-M8S module: u-blox M8 GNSS module u-blox M8 concurrent GNSS Module, TCXO, ROM, SAW Seamless upgrade of existing LEA-6 designs to multi-GNSS Concurrent reception of up to 3 GNSS...
LEA-M8T series: u-blox M8 concurrent GNSS timing modules u-blox M8 GNSS LCC module in LEA form factor, Timing, TCXO, flash, SAW Concurrent reception of GPS/QZSS, GLONASS, BeiDou, Galileo Market...
M.2 card with JODY-W3 Wi-Fi 6 and Bluetooth 5.3 module. Module featuring IEEE 802.11ax and Bluetooth Low Energy 5.3 M.2 Type 2230 Key E form factor Concurrent dual Wi-Fi 2.4...
MAX-M8 series: Small u-blox M8 GNSS modules u-blox M8 GNSS module ROM, crystal LCC, 9.7x10 mm, 500 pcs/reel Small GNSS modules for easy manufacturing Concurrent reception of up to...
MAX-M8 series: Small u-blox M8 GNSS modules u-blox M8 GNSS module, ROM, TCXO, short-circuit protection Small GNSS modules for easy manufacturing Concurrent reception of up to 3 GNSS (GPS,...
MAX-M8 series: Small u-blox M8 GNSS modules u-blox M8 GNSS module, ROM, TCXO Small GNSS modules for easy manufacturing Concurrent reception of up to 3 GNSS (GPS, Galileo, GLONASS,...
NEO-M8 series: Versatile u-blox M8 GNSS modules u-blox M8 GNSS module Flash TCXO, SAW, LNA LCC, 12x16 mm, 250 pcs/reel Versatile GNSS modules in different variants for easy manufacturing...
NEO-M8 series: Versatile u-blox M8 GNSS modules u-blox M8 GNSS module ROM, crystal LCC, 12x16 mm, 250 pcs/reel Versatile GNSS modules in different variants for easy manufacturing Concurrent reception...
NEO-M8 series: Versatile u-blox M8 GNSS modules u-blox M8 GNSS module ROM, TCXO LCC, 12x16mm, 250 pcs/reel Versatile GNSS modules in different variants for easy manufacturing Concurrent reception of...
NEO-M8T series: u-blox M8 concurrent GNSS timing modules u-blox M8 GNSS module, Timing Concurrent reception of GPS/QZSS, GLONASS, BeiDou, Galileo Market leading acquisition and tracking sensitivity Optimized accuracy and...
NINA-W15 series: Stand-alone multiradio modules ESP32, 802.11bgn+BT, PCB antenna, u-connectXpress, 10x14 mm Secure industrial multiradio made easy Simultaneous Wi-Fi 802.11b/g/n and Bluetooth dual-mode u-connect software for accelerated time to...
SAM-M8Q module: Easy-to-use u-blox M8 GNSS antenna module Concurrent GNSS LGA antenna module, TCXO, SAW, LNA Smart antenna module for easy and reliable integration Easy to design-in with no...
u-blox M10 standard precision GNSS modules Ultra-low-power GNSS receiver for high-performance asset-tracking devices Less than 25 mW power consumption without compromising GNSS performance Maximum position availability with concurrent reception of...
ZED-F9P module: u-blox F9 high precision GNSS module Multi-band GNSS receiver delivers centimeter level accuracy in seconds Highlights Concurrent reception of GPS, GLONASS, Galileo and BeiDou Multi-band RTK with...
ZOE-M8 series: Ultra small u-blox M8 GNSS SiPs u-blox M8 concurrent GNSS module, 3.0 V, S-LGA, TCXO, ROM, SAW, LNA Ultra small GNSS SiPs (System in Package) with superior...
AirPrime XS1110 Ultra-Low Power Multi-GNSS Module The XS1110 supports tracking of GPS+Glonass, GPS+BeiDou, or GPS+Galileo satellite system combinations to deliver superior positioning accuracy within <1.5m, consuming up to 50% less...
Automotive and professional grades with 3 antenna pins, 2x2 MIMO mode, PCIe interface
Features and Benefits RF frequency range: 24 GHz to 29.5 GHz, addressing n257, n258, n261 bands in one footprint 16 selectable TX channels 16 selectable RX channels Horizontal and Vertical...
Features and Benefits RF frequency range: 24 GHz to 29.5 GHz, addressing n257, n258, n261 bands in one footprint 16 selectable TX channels 16 selectable RX channels Matched 50 Ohm...
NINA-W15 series stand-alone multiradio modules integrate Wi-Fi, Bluetooth BR/EDR and Bluetooth Low Energy in a compact form factor. The modules support simultaneous operation on Wi-Fi and Bluetooth dual-mode and can...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Sierra Wireless AirPrime™ XM0110 GPS Module and Location Plug-In for Open AT®. Optimized GPS solution for AirPrime™ Intelligent Embedded Modules. The Sierra Wireless AirPrime™ XM0110 GPS module is a GPS...
SiRFstarV - GNSS Module. The A5100 GNSS modules enable fastest acquisition and tracking with the latest SiRFstarV technology. This small form-factor module fully addresses the demand for lowest power consumption...
Sivers Semiconductors presents a new, innovative RF Module covering the full 14 GHz of bandwidth (57 - 71 GHz) with 2D beam steering (steering in both azimuth and elevation). This...
The A2200 GPS modules enable fastest acquisition and tracking with the latest SiRFstarIV technology. This small form-factor module fully addresses the demand for lowest power consumption with, amongst other features,...
The A2235-H GPS receiver modules enable fastest acquisition and tracking with the latest SiRFstarIV technology. This small form-factor module fully addresses the demand for lowest power consumption with, amongst other...
The A5135-H is a compact high-sensitivity concurrent GNSS module that integrates CSR’s latest SiRFstarV technology into a single, compact and easy to integrate SMT device. By supporting simultaneous GLONASS, GPS,...
The award winning TRXBF01, is a WiGig/802.11ad compliant 16+16 channel beam forming transceiver Radio Frequency Integrated Circuit (RFIC) with integrated synthesizer. It supports any mmWave modem with zero-IF interface. Today...
The MMW9002KC is a highly integrated 5G 4-channel bidirectional analog beamforming IC and is digitally controlled via a high-speed SPI bus. The MMW9002KC has a high bit phase and amplitude...
The MMW9004KCAZ is a highly integrated 5G 4-channel dual-polarized analog beamforming IC, digitally controlled either via a high-speed SPI bus or via an LVDS link. The MMW9004KCAZ has an 8-bit...
The MMW9004KCAZ-EVB is a highly integrated 5G 4-channel dual-polarized analog beamforming IC, digitally controlled either via a high-speed SPI bus or via an LVDS link. The MMW9004KCAZ-EVB has an 8-bit...
The MMW9004KCZ is a highly integrated 5G 4-channel dual-polarized analog beamforming IC, digitally controlled either via a high-speed SPI bus or via an LVDS link. The MMW9004KCZ has an 8-bit...
The MMW9012K is a highly integrated 5G 4-channel dual-polarized analog beamforming IC digitally controlled either via a high-speed SPI bus or via an LVDS link. The MMW9012K has 8-bits phase...
The MMW9014K is a highly integrated 5G 4-channel dual-polarized analog beamforming IC, digitally controlled either via a high-speed SPI bus or via an LVDS link. The MMW9014K has an 8-bit...
The NEO-F10N is built on the u-blox F10 dual-band GNSS technology using L1/L5 GNSS bands, which provides solid meter-level position accuracy in urban areas. With its proprietary dual-band multipath mitigation...
The NEO-F10T timing module provides nanosecond-level timing accuracy to the most demanding infrastructure applications. Thanks to the module's dual-band functionality, it can provide excellent timing accuracy without the need of...
The NEO-M8 series of concurrent GNSS modules is built on the high performing u-blox M8 GNSS engine in the industry proven NEO form factor. The NEO-M8 modules utilize concurrent reception...
The PE188200 is an 8-channel beamforming front-end for 5G applications. It is organized as two independently controllable RF chains of four channels supporting four dual-polarity antennas or eight single-polarity antennas.
The SUMMIT 2629 integrates novel power amplifiers, low noise amplifiers, T/R switching, beamformers, calibration, gain control, beam table memory, temperature and power telemetry, and high-speed SPI control for a front-end...
The Taoglas EDGE Locate solution is an energy efficient IoT platform that provides high precision GNSS location for both large scale and niche navigation and autonomous applications in an off-the-shelf,...
The Taoglas EDGE Locate solution is an ultra low-power IoT hardware platform providing high precision GNSS for high volume navigation and autonomous applications in an off-the shelf, compact form factor.
The TRB02801 support the full frequency range from 24.25 to 29.5 GHz with speeds up to 5 Gbit/s. The unique level of integration enables support for different markets and frequency...
The TRB03901 support the full frequency range from 37.0 to 43.5 GHz with speeds up to 5 Gbit/s. The unique level of integration enables support for different markets and frequency...
The TRXBF02, is a highly integrated 16+16 channel beam forming transceiver Radio Frequency Integrated Circuit (RFIC). With the Zero-IF/Low IF baseband interface, it can easily be integrated withany 5G mmWave...
The XA1100 is one of the smallest integrated antenna GPS modules in the world with a 12.5 x 12.5 x 6.8 mm form factor. Unlike other compact GNSS modules it...
The XA1120 tracks both GPS and BeiDou constellations simultaneously to deliver superior positioning accuracy of <2.5m (with SBAS). Based on MediaTek’s latest MT3333 engine, it’s the smallest integrated antenna GPS...
The XA1130 tracks both GPS and Galileo constellations simultaneously to deliver superior positioning accuracy of <2.5m (with SBAS). Based on MediaTek’s latest MT3333 engine, it’s the smallest integrated antenna GPS...
The XM1100 is one of the smallest GPS modules in the world with a 9.0 x 9.5 x 2.1mm form factor. Unlike other compact GNSS modules, it incorporates a complete...
The ZED-F9P-05B positioning module features the u-blox F9 receiver platform, which provides multi-band GNSS to high-volume industrial applications. ZED-F9P-05B has integrated u-blox multi-band RTK and PPP-RTK technologies for centimeter-level accuracy.
u-blox 8 Single GNSS module ROM, crystal LCC, 9.7x10 mm, 500 pcs/reel
u-blox 8 Single GNSS module, ROM, TCXO LCC, 9.7x10 mm, 500 pcs/reel
u-blox F9 high accuracy timing module with L1/L2/E5b bands The ZED-F9T timing module provides nanosecond-level timing accuracy to the most demanding infrastructure applications. ZED-F9T is designed to meet the most...
u-blox F9 high accuracy timing module with L1/L5/E5a bands The ZED-F9T timing module provides nanosecond-level timing accuracy to the most demanding infrastructure applications. ZED-F9T is designed to meet the most...
u-blox M10 standard precision GNSS modules Ultra-low-power GNSS receiver for high-performance asset-tracking devices Less than 25 mW power consumption without compromising GNSS performance Maximum position availability with concurrent reception of...
u-blox M8 GNSS chip, QFN40, Professional grade
u-blox M8 GNSS chip, WL-CSP47, Standard grade
u-blox M8 GNSS LCC module with 3D Dead Reckoning and onboard sensors, Professional Grade
u-blox M8 GNSS module NEO-M8P, base and rover func. LCC, 12x16 mm, 250 pcs/reel
u-blox M8 high precision module with rover functionality
u-blox M9 concurrent GNSS LCC module Ultra-robust meter-level GNSS positioning Maximum position availability with concurrent reception of 4 GNSS Advanced spoofing and jamming detection Excellent RF interference mitigation Pin‑compatible with...