The BLH105K801A012 is a DC link capacitor designed for harsh environments, rated for 800 Vdc and 1 µF capacitance, with a ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and is AEC-Q200 qualified for automotive-grade reliability. The capacitor has a maximum operating temperature of 105 °C, with voltage derating above 85 °C. It supports a ripple current of 60 A at 10 kHz and has a self-healing construction with low loss. Dimensions are 32 mm length, 18 mm height, and 9 mm thickness, with a 27.5 mm terminal pitch and 0.8 mm lead diameter. The insulation resistance is ≥30,000 MΩ×µF at 100 Vdc, and it meets IEC 61071 standards. Life expectancy is 100,000 hours at 70 °C hot spot temperature under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 1µF 800V
1µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH105K801A012 | 2002-BLH105K801A012 | 338-BLH105K801A012-ND | BLH105K801A012 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |