The BLH506K801C084 is a DC link capacitor for harsh environments, rated for 800 Vdc with a capacitance of 50 µF, capable of 16 A rms ripple current at 70 °C and a peak current of 1000 A. It features a case size of 57.5 mm × 50 mm × 35 mm with a terminal pitch of 20.3 mm and two leads. The capacitor is self-healing, low-loss, and qualified to AEC-Q200 with a 1500-hour life rating at 85 °C / 85% RH. Its insulation resistance is ≥30,000 MΩ×µF at 100 Vdc, and it operates from -40 °C to 105 °C with voltage derating above 85 °C. The case and resin are UL94V-0 rated, and it is UL recognized E128034.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 50µF 800V
50µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH506K801C084 | BLH506K801C084 | 2002-BLH506K801C084 | 338-BLH506K801C084-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 50 microF | 50 microF | 50 microF |