BLH906K801C144 is a DC link capacitor for harsh environments, qualified to AEC-Q200, with a rated voltage of 800 Vdc and capacitance of 90 μF. It features a plastic UL94V-0 case, tin-plated copper terminals, and measures 65 mm in length, 45 mm in height, and 52.5 mm in width. The capacitor supports a typical peak current of 1800 A at 10 kHz and has a thermal resistance of 5.0 °C/W at 70 °C hot spot temperature. It operates from -40 °C to 105 °C with voltage derating above 85 °C, and demonstrates 100,000 hours of life expectancy at 70 °C under rated voltage. The unit survives 1500 hours at 85 °C and 85% relative humidity with rated voltage applied and meets IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Box
90µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 90µF 800V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH906K801C144 | 338-BLH906K801C144-ND | 2002-BLH906K801C144 | BLH906K801C144 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 90 microF | 90 microF | 90 microF |