BLH126K451A072 is a DC link capacitor designed for harsh environments, rated for 450 Vdc, with a capacitance of 12 µF and a 10 kHz RMS current rating of 10 A. It has a maximum operating temperature of 105 °C, with voltage derating above 85 °C at 1.35% per °C. The capacitor meets AEC-Q200 qualification standards and withstands 1500 hours at 85 °C and 85% relative humidity under rated voltage. It features a plastic UL94V-0 case, tin-plated copper terminals, and is rated for a 100,000-hour life expectancy at 70 °C hot spot temperature. Physical dimensions are 32 mm length, 33 mm height, 18 mm thickness, and 27.5 mm terminal pitch.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 12µF 450V
12µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH126K451A072 | BLH126K451A072 | 2002-BLH126K451A072 | 338-BLH126K451A072-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 12 microF | 12 microF | 12 microF |