The BLH906K701C114 is a DC link capacitor rated for 700 Vdc with a capacitance of 90 µF, capable of carrying a maximum RMS current of 24 A at 10 kHz. It has an ESR of 3.5 mΩ, an ESL of 35 nH, and a thermal resistance of 5.0 °C/W at 70 °C. The capacitor operates from -40 °C to 105 °C and is qualified to AEC-Q200. It withstands 1,500 hours at 85 °C and 85% relative humidity under rated voltage and has a life expectancy of 100,000 hours at 70 °C hot spot temperature. The case measures 57.5 mm in length, 55 mm in height, and 45 mm in thickness, with tin-plated copper terminals and a UL94V-0 rated plastic housing.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 90µF 700V
90µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH906K701C114 | BLH906K701C114 | 2002-BLH906K701C114 | 338-BLH906K701C114-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 90 microF | 90 microF | 90 microF |