Richardson RFPD Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| +105 °C General Purpose Aluminum Electrolytic Capacitors|•Lead Free Leads|•Standardized Case Sizes|•Multiple Case Styles | |
| +105 °C Metallized Polypropylene Capacitors|•High ripple current ratings|•Low ESR|•Stable capacitance versus frequency and temperature | |
| +85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High ripple Current Ratings|•Large Case Size Selection|•Extended Life|•High Voltage|•Lead free Leads|•Rugged Design | |
| +85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan ce Range: 47 µF to 47,000 µF|•Voltage range: 10 WVDC to 500 WVDC|•Solvent Tolerant End Seal Standard|•For... | |
| 55DC Link Series Power Film Capacitor. High reliability DC link capacitors for power inverter applications which require superior life expectancy under harsh operating conditions of wind and photovoltaic installations. Product... | |
| Air Capacitors are designed specifically for RF applications, VHF through microwave, and have become the industry standard of excellence. High Q and temperature stability are a result of proper attention... | |
| ATC 600F Series, Ultra-Low ESR, High Q, NPO, RF & Microwave Capacitors | |
| Available in U.S. only. | |
| Kyocera AVX 500S Series Broadband Microwave Capacitor (BMC) is a unique, patented component that greatly exceeds both multilayer and single layer capacitor performance. It delivers extremely low insertion loss with... | |
| Kyocera AVX 531Z series multilayer broadband capacitor provides low insertion loss performance over multiple octaves of frequency spectrum. The 531Z series capacitor is compatible with high-speed automated pick and place... | |
| KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal... | |
| Long-life, Inverter Grade, Aluminum. Type 520C is the 85 °C version of the Type 550C Inverter-Grade capacitor. It delivers the ripple-current capability and exceptional life needed for motor-drive bus capacitors... | |
| MKP Series. Box Capacitors. PCB Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications. | |
| Polypropylene Film Capacitors for Power Semiconductor Circuits|•High Current|•High Voltage|•Multiple Lead Styles|•High Pulse|Applications:| •Snubber|•IGBT Modules|•Energy Conversion|•Power Semiconductor Circuits | |
| RF/Microwave Broadband Capacitor - Case Size (mm) 1.0 mm x 0.5 mm ; Working Volt DC WVDC (V) 16 VDC; Package Type 0402 | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The Kyocera AVX 520L series is a Broadband Multilayer Capacitor that exhibits low insertion loss over a frequency range of 160 KHz to 16 GHz. It is supplied as an... | |
| The Kyocera AVX 530L Series Multilayer Broadband Capacitor provides low insertion loss performance over multiple octaves of frequency spectrum. The 530L capacitor is compatible with high speed automated pick and... | |
| The Kyocera AVX 550L Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 16 KHz through 70+ GHz. It exhibits ultra-low insertion loss,... | |
| The Kyocera AVX 550U Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 16KHz through 70+ GHz. It exhibits ultra-low insertion loss, flat... | |
| The Kyocera AVX 550W Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 16 kHz through 70+ GHz. It exhibits ultra-low insertion loss,... | |
| The Kyocera AVX 550Z Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 16 kHz through 70+ GHz. It exhibits ultra-low insertion loss,... | |
| The Kyocera AVX 560L Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 16 kHz through 40+ GHz. It exhibits ultra-low insertion loss,... | |
| The Kyocera AVX 560W Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 16 kHz through 40+ GHz. It exhibits ultra-low insertion loss,... | |
| The Kyocera AVX 560Z Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 16 kHz through 40+ GHz. It exhibits ultra-low insertion loss,... | |
| Type 500C 95 °C Long Life, Screw Terminal, Aluminum. Twice the Life! Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. | |
| Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. They deliver nearly as much capacitance as the Type DCMC capacitors, but... | |
| Type 520C is the 85 °C version of the Type 550C Inverter Grade capacitor. It delivers the ripple-current capability and exceptional life needed for motor-drive bus capacitors and approaches the... | |
| Type 550C is the standard for motor drive and other high-ripple, long life applications. It boasts more than 25% extra ripple capability per can size, but less capacitance than Type... | |
| Type 550C is the standard for motor drive and other high-ripple, long-life applications. It boasts more than 25% extra ripple capability per can size, but less capacitance than Type 520C. |
| << Prev | Next >> |