The BLC450J701B4E is a PCB-mount polypropylene DC link capacitor rated for 700 Vdc with a capacitance of 45 µF and a capacitance tolerance of ±5%. It features a box-style case (code E) measuring 30 mm in height, 45 mm in width, and 57.5 mm in length, with terminal pitches of 52.5 mm and 20.3 mm. The capacitor supports a maximum ripple current of 31 A at 10 kHz and 25 °C, with an equivalent series resistance of 3.6 mΩ. It has an operating temperature range of -45 °C to 85 °C, uses UL94V-0 rated plastic and resin materials, and meets IEC 61071 standards. The part includes self-healing capability and is designed for high-reliability applications in inverters for wind, solar, and UPS systems.
Power Film Dc Applications / Dc Link Capacitors / Box
Polypropylene Board Mount DC Link Capacitors 45µF 700V
Type BLC series uses the most advanced metallized _ lm technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for medium power wind, solar, fuel cells, UPS systems and more.
45µF Film Capacitor 230V 700V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 45UF 5% 700VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLC450J701B4E | 2002-BLC450J701B4E | BLC450J701B4E | 338-3389-ND | BLC450J701B4E |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 45 microF | 45 microF | 45 microF | 45 microF | 45 microF |