BLH107K451C084 is a DC link capacitor for harsh environments, rated for 450 Vdc and 100 µF, with a maximum RMS current of 2000 A at 10 kHz, a thermal resistance of 6.2 °C/W, and an ESL of 35 nH. It measures 57.5 mm in length, 50 mm in height, 35 mm in thickness, and has a terminal pitch of 20.3 mm with 1.2 mm lead diameter. The case and resin are UL94V-0 rated plastic, and it is AEC-Q200 qualified with a THB rating of 85 °C / 85% RH for 1500 hours at rated voltage. The operating temperature range is -40 °C to 105 °C, with derating above 85 °C.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 100µF 450V
100µF Film Capacitor 450V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH107K451C084 | BLH107K451C084 | 2002-BLH107K451C084 | 338-BLH107K451C084-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |