BLH137K551C124 is a DC link capacitor for harsh environments, rated for 550 Vdc with a capacitance of 130 µF and ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200. The dimensions are 57.5 mm length, 60 mm height, 35 mm thickness, and 20.3 mm terminal pitch. It has a typical ESR of 3.4 mΩ at 10 kHz, a thermal resistance of 5.4 °C/W, and a maximum ripple current of 2600 A at 70 °C hot spot. The capacitor is rated for 1,000,000 hours of life at 70 °C and withstands 85 °C/85% RH for 1500 hours at rated voltage. It meets IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 130µF 550V
130µF Film Capacitor 550V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH137K551C124 | 2002-BLH137K551C124 | 338-BLH137K551C124-ND | BLH137K551C124 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 130 microF | 130 microF | 130 microF |