The BLH806K901C144 is a DC link capacitor for harsh environments, rated for 900 Vdc and 80 µF, with a maximum rms current of 25 A at 10 kHz, an ESR of 3.2 mΩ, and an ESL of 35 nH. It features a plastic UL94V-0 case and dry resin, with tin-plated copper terminals. The device meets AEC-Q200 qualification and supports 1,500 hours of operation at 85 °C and 85% relative humidity under rated voltage. Its dimensions are 57.5 mm in length, 65 mm in height, 45 mm in thickness, with a lead pitch of 20.3 mm. The operating temperature range is -40 °C to 105 °C, with voltage derating above 85 °C. Life expectancy is 100,000 hours at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 80µF 900V
80µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH806K901C144 | BLH806K901C144 | 2002-BLH806K901C144 | 338-BLH806K901C144-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 80 microF | 80 microF | 80 microF |