BLH106K601A072 is a DC link capacitor for harsh environments, rated for 600 Vdc, with a capacitance of 10 µF, ±10% tolerance, and two leads. It features a plastic UL94V-0 case, tin-plated copper terminals, and meets AEC-Q200 qualifications. The part operates from -40 °C to 105 °C, with derating above 85 °C, and is rated for 1,500 hours at 85 °C/85% RH under rated voltage. It has a typical RMS ripple current of 8.5 A at 10 kHz, a maximum ESR of 7.5 mΩ, and a thermal resistance of 19.8 °C/W at 70 °C hot spot. Physical dimensions are 32 mm length, 33 mm height, 18 mm thickness, and 27.5 mm lead pitch. It is designed for high ripple current applications with self-healing, low loss characteristics and rated for 100,000 hours of life at 70 °C hot spot. The part is UL recognized under E128034 for construction only.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 10µF 600V
10µF Film Capacitor 600V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH106K601A072 | BLH106K601A072 | 2002-BLH106K601A072 | 338-BLH106K601A072-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |