BLH256K801B104 is a DC link capacitor for harsh environments, rated for 800 Vdc, with a capacitance of 25 µF and a maximum rms current of 14 A at 10 kHz. It has a case size of 42.5 mm in length, 45 mm in height, 30 mm in thickness, and a terminal pitch of 20.3 mm with two leads. The capacitor operates from -40 °C to 105 °C, with voltage derating above 85 °C. It meets AEC-Q200 qualifications, has a THB rating of 85 °C / 85% RH for 1500 hours at rated voltage, and uses a UL94V-0 plastic case with tin-plated copper terminals. Its insulation resistance is ≥30,000 MΩ×µF at 100 Vdc, and its life expectancy is 100,000 hours at a 70 °C hot spot.
Power Film Dc Applications / Dc Link Capacitors / Box
25µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 25µF 800V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH256K801B104 | 338-BLH256K801B104-ND | 2002-BLH256K801B104 | BLH256K801B104 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 25 microF | 25 microF | 25 microF |