The ATB477M080 is a radial lead aluminum electrolytic capacitor rated for 80 VDC, with a capacitance of 47 µF, a maximum impedance of 0.7 Ω at 100 kHz and +20°C, and a maximum ripple current of 200 mA at 100 kHz and +105°C. It has a case size of 10 mm in diameter by 10.2 mm in height and operates within a temperature range of -55°C to +105°C. The capacitor supports a load life of 5000 hours at 105°C with rated voltage, maintaining capacitance change under 30% and dissipation factor within 200% of maximum specified values. It meets stability requirements at low temperatures and withstands soldering heat without exceeding specified limits for capacitance, dissipation factor, or leakage current.
Smt Aluminum Electroytic
CAP ALUM 470UF 20% 80V SMD
CAP ALUM 470UF 20% 80V SMD
CAP ALUM 470UF 20% 80V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 470µF 80V
| Cornell Dubilier | DigiKey | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB477M080 | 338-ATB477M080DKR-ND | 338-ATB477M080TR-ND | ATB477M080 | 2002-ATB477M080 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |