BLH205K901A022 is a DC link film capacitor rated for 900 Vdc, with a capacitance of 2 µF and ±10% tolerance. It features a case size of 32 mm in length, 20 mm in height, and 11 mm in thickness, with two leads spaced 27.5 mm apart and a terminal diameter of 0.8 mm. The capacitor supports a maximum ripple current of 3 A at 70 °C, with an ESR of 25 mΩ at 10 kHz and an ESL of 25 nH. It operates across a temperature range of -40 °C to 105 °C and meets AEC-Q200 qualification for automotive applications. The unit is rated for 1,500 hours of operation at 85 °C and 85% relative humidity under rated voltage. The case and resin are UL94V-0 rated, and the terminal material is tin-plated copper. UL recognition E128034 applies to the construction.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 2µF 900V
2µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH205K901A022 | BLH205K901A022 | 2002-BLH205K901A022 | 338-BLH205K901A022-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 2 microF | 2 microF | 2 microF |