The BLH126K112B104 is a DC link capacitor designed for harsh environments, with a capacitance of 12 µF, a rated voltage of 1100 Vdc, and a maximum RMS current of 15.5 A at 70°C. It features a plastic UL94V-0 case, tin-plated copper terminals, and meets AEC-Q200 qualification standards. Dimensions are 42.5 mm in length, 45 mm in height, 30 mm in thickness, and 37.5 mm in terminal pitch with a 20.3 mm terminal offset. The capacitor supports an operating temperature range of -40°C to 105°C and is rated for 1500 hours at 85°C/85% RH under rated voltage. Insulation resistance is ≥30,000 MΩ×µF at 100 Vdc, and it has an expected life of 100,000 hours at a 70°C hot spot.
Power Film Dc Applications / Dc Link Capacitors / Box
12µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 12µF 1100V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH126K112B104 | 338-BLH126K112B104-ND | 2002-BLH126K112B104 | BLH126K112B104 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 12 microF | 12 microF | 12 microF |