The BLH476K801C084 is a DC link capacitor designed for harsh environments, rated for 800 Vdc with a capacitance of 47 µF and a maximum ripple current of 17.5 A at 10 kHz. It features a case size of 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with 20.3 mm terminal spacing and a 1.2 mm terminal diameter. The capacitor is qualified to AEC-Q200 standards and can operate within a temperature range of -40 °C to 105 °C, with derating above 85 °C. It meets THB requirements of 85 °C / 85% RH for 1500 hours at rated voltage and has an expected life of 100,000 hours at 70 °C hot spot temperature. The case and resin are made of UL94V-0 rated plastic and dry resin, with tin-plated copper terminals. The unit is UL recognized under E128034.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 47µF 800V
47µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH476K801C084 | 2002-BLH476K801C084 | 338-BLH476K801C084-ND | BLH476K801C084 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |