The BLH456K701C064 is a DC link capacitor for harsh environments, rated for 700 Vdc with a capacitance of 45 µF, designed for high ripple current and low ESR in automotive and industrial applications. It features a plastic UL94V-0 case, tin-plated copper terminals, and is AEC-Q200 qualified. The part measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with 20.3 mm terminal spacing. It withstands 85 °C/85% RH for 1500 hours at rated voltage and has a rated hot spot temperature life of 100,000 hours at 70 °C. Maximum ripple current is 15.5 A at 10 kHz.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 45µF 700V
45µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH456K701C064 | BLH456K701C064 | 2002-BLH456K701C064 | 338-BLH456K701C064-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 45 microF | 45 microF | 45 microF |