BLH206K551B084 is a DC link capacitor rated for 550 Vdc with a capacitance of 20 µF, designed for harsh environments and AEC-Q200 qualified. It features a plastic UL94V-0 case, tin-plated copper terminals, and a thermal resistance of 9.8 °C/W at 70 °C. The component has a maximum rms current of 12.5 A at 10 kHz, a typical ESR of 6.5 mΩ, and dimensions of 42.5 mm in length, 40 mm in height, and 20 mm in thickness, with a 37.5 mm lead pitch and 10.2 mm lead diameter. It operates from -40 °C to 105 °C and complies with IEC 61071. The capacitor supports self-healing and low loss, with a 1500-hour reliability test at 85 °C and 85% relative humidity under rated voltage. Its insulation resistance exceeds 30,000 MΩ×µF at 100 Vdc and 25 °C.
Power Film Dc Applications / Dc Link Capacitors / Box
20µF Film Capacitor 550V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 20µF 550V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH206K551B084 | 338-BLH206K551B084-ND | 2002-BLH206K551B084 | BLH206K551B084 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF |