Richardson RFPD Datasheets for Frequency Synthesizers
Frequency synthesizers are electronic devices that generate frequencies by using a combination of other frequencies.
Frequency Synthesizers: Learn more
| Product Name | Notes |
|---|---|
| Get a 10% discount on this product when you buy RFPD-RT-0626-1 and/or RFPD-RT-2444-1 on the same order! Contact Richardson RFPD for details Dual-Channel Quad-Output Synthesizer The RFPD-RO-0126-8 incorporates two independent... | |
| Integrated Integer-N Synthesizer and VCO - Output Frequency 1600 to 1950 | |
| Integrated Integer-N Synthesizer and VCO - Output Frequency 1850 to 2150 | |
| Integrated Integer-N Synthesizer and VCO - Output Frequency 2050 to 2450 | |
| Integrated Integer-N Synthesizer and VCO - Output Frequency 350 to 1800 | |
| Integrated Integer-N Synthesizer and VCO - Output Frequency 65 to 400 | |
| Low Power, 12.65 mW, 2.3 V to +5.5 V, Programmable Waveform Generator | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Si4112-D-GM RF synthesizers perform IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Si4112-D-GM ICs address the price-sensitive, low-power, high-performance requirements for personal wireless communications by substantially... | |
| Si4112-D-GT RF synthesizers perform IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Si4112-D-GT ICs address the price-sensitive, low-power, high-performance requirements for personal wireless communications by substantially... | |
| Si4113-D-GM RF synthesizers perform IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Si4113-D-GM ICs address the price-sensitive, low-power, high-performance requirements for personal wireless communications by substantially... | |
| Si4113-D-GT RF synthesizers perform IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Si4113-D-GT ICs address the price-sensitive, low-power, high-performance requirements for personal wireless communications by substantially... | |
| Si4122-D-GM RF synthesizers perform IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Si4122-D-GM ICs address the price-sensitive, low-power, high-performance requirements for personal wireless communications by substantially... | |
| Si4122-D-GT RF synthesizers perform IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Si4122-D-GT ICs address the price-sensitive, low-power, high-performance requirements for personal wireless communications by substantially... | |
| Si4123-D-GM RF synthesizers perform IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Si4123-D-GM ICs address the price-sensitive, low-power, high-performance requirements for personal wireless communications by substantially... | |
| Si4123-D-GT RF synthesizers perform IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Si4123-D-GT ICs address the price-sensitive, low-power, high-performance requirements for personal wireless communications by substantially... | |
| Si4133-D-GM RF synthesizers perform IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Si4133-D-GM ICs address the price-sensitive, low-power, high-performance requirements for personal wireless communications by substantially... | |
| Si4133-D-GT RF synthesizers perform IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Si4133-D-GT ICs address the price-sensitive, low-power, high-performance requirements for personal wireless communications by substantially... | |
| Skyworks SKY72310-11 fractional-N frequency synthesizer provides ultra-fine frequency resolution, fast switching speed, and low phase-noise performance. This synthesizer is a key building block for high-performance radio system designs that require... | |
| The AD9854 digital synthesizer is a highly integrated device that uses advanced DDS technology, coupled with two internal high speed, high performance quadrature DACs to form a digitally programmable I... | |
| The AD9910 is a direct digital synthesizer (DDS) featuring an integrated 14-bit DAC and supporting sample rates up to 1 GSPS. The AD9910 employs an advanced, proprietary DDS technology that... | |
| The AD9911 is a complete direct digital synthesizer (DDS). This device includes a high speed DAC with excellent wideband and narrowband spurious-free dynamic range (SFDR) as well as three auxiliary... | |
| The AD9912 is a direct digital synthesizer (DDS) that features an integrated 14-bit digital-to-analog converter (DAC). The AD9912 features a 48-bit frequency tuning word (FTW) that can synthesize frequencies in... | |
| The AD9914 is a direct digital synthesizer (DDS) featuring a 12-bit DAC. The AD9914 uses advanced DDS technology, coupled with an internal high speed, high performance DAC to form a... | |
| The AD9915 is a direct digital synthesizer (DDS) featuring a 12-bit DAC. The AD9915 uses advanced DDS technology, coupled with an internal high speed, high performance DAC to form a... | |
| The ADF4356 allows implementation of fractional-N or integer-N phase-locked loop (PLL) frequency synthesizers when used with an external loop filter and an external reference frequency. A series of frequency dividers... | |
| The ADF4368 is a high performance, ultra-low jitter, integer-N and fractional-N phase-locked loop (PLL) with integrated VCO ideally suited for frequency conversion applications. The high performance PLL has a figure... | |
| The ADF4371 allows implementation of fractional-N or Integer N phase-locked loop (PLL) frequency synthesizers when used with an external loop filter and an external reference frequency. The wideband microwave voltage... | |
| The ADF4372 allows implementation of fractional-N or Integer N phase-locked loop (PLL) frequency synthesizers when used with an external loop filter and an external reference frequency. The wideband microwave voltage... | |
| The ADF4377 is a high performance, ultralow jitter, dual output integer-N phased locked loop (PLL) with an integrated voltage controlled oscillator (VCO) ideally suited for data converter and mixed signal... | |
| The ADF5355 allows implementation of fractional-N or integer-N phase-locked loop (PLL) frequency synthesizers when used with an external loop filter and an external reference frequency. The wideband microwave VCO design... | |
| The ADF5356 allows implementation of fractional-N or integer N phase-locked loop (PLL) frequency synthesizers when used with an external loop filter and an external reference frequency. The wideband microwave VCO... |