The BLH706K801C124 is a DC link film capacitor rated for 800 Vdc, with a capacitance of 70 µF, designed for harsh environments and qualified to AEC-Q200. It has a maximum rms current of 20 A at 10 kHz, an ESR of 3.8 mΩ, and an ESL of 35 nH. Dimensions are 57.5 mm in length, 60 mm in height, 35 mm in thickness, with a terminal pitch of 52.5 mm and a lead diameter of 20.3 mm. The case and resin are UL94V-0 rated plastic, with tin-plated copper terminals. Operating temperature ranges from -40 °C to 105 °C, with voltage derating above 85 °C. It meets IEC 61071 and is rated for 1500 hours at 85 °C and 85% relative humidity under rated voltage. Life expectancy is 100,000 hours at a 70 °C hot spot with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 70µF 800V
70µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH706K801C124 | 2002-BLH706K801C124 | 338-BLH706K801C124-ND | BLH706K801C124 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 70 microF | 70 microF | 70 microF |