The BLH335K801A052 is a DC link capacitor for harsh environments, rated for 800 Vdc and 3.3 µF, with a maximum ripple current of 480 A at 10 kHz. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor measures 32 mm in length, 28 mm in height, and 14 mm in thickness, with a terminal pitch of 27.5 mm. It operates from -40 °C to 105 °C, with voltage derating above 85 °C, and supports a 1,500-hour THB test at 85 °C/85% RH under rated voltage. Its insulation resistance exceeds 30,000 MΩ×µF at 100 Vdc, and it has an expected life of 100,000 hours at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 3.3µF 800V
3.3µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH335K801A052 | 2002-BLH335K801A052 | 338-BLH335K801A052-ND | BLH335K801A052 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |